TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N8CT000

Description
2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16838-2-ND
Fixed Inductors 445-16838-2-ND
2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16838-1-ND
Fixed Inductors 445-16838-1-ND
2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16838-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 71-0402CS-18NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details