30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)
30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)
30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-180057-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| Inductance Tolerance | 3 (+/- %) |