TDK U.S.A. Corporation 700MA 150MOHM Inductor and Choke MHQ0603P2N1ST000

Description
FIXED IND 2.1NH 700MA 150MOHM SM Product overview: MHQ0603P2N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N1ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.1NH 700MA 150MOHM SM Product overview: MHQ0603P2N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N1ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MA 150MOHM Inductor and Choke - 71-MHQ0603P2N1ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 150MOHM Inductor and Choke
71-MHQ0603P2N1ST000
700MA 150MOHM Inductor and Choke 71-MHQ0603P2N1ST000
FIXED IND 2.1NH 700MA 150MOHM SM Product overview: MHQ0603P2N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N1ST000 can be used for catalog matching and distributor lookup.

FIXED IND 2.1NH 700MA 150MOHM SM Product overview: MHQ0603P2N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N1ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16818-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16818-2-ND
Fixed Inductors 445-16818-2-ND
2.1nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16818-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16818-1-ND
Fixed Inductors 445-16818-1-ND
2.1nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16818-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16818-6-ND
Fixed Inductors 445-16818-6-ND
2.1nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ0603P2N1ST000 445-16818-2-ND
Product Name 700MA 150MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0021 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details