TDK Corporation Fixed Inductors MHQ1005P1N3BT000

Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P1N3BT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P1N3BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.3NH 1.2A 30 MOHM SMD

FIXED IND 1.3NH 1.2A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P1N3BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.3NH 1.2A 30 MOHM SMD

FIXED IND 1.3NH 1.2A 30 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MHQ1005P1N3BT000
1075872-MHQ1005P1N3BT000
Fixed Inductors - MHQ1005P1N3BT000 1075872-MHQ1005P1N3BT000
Manufacturer: TDK Corporation Win Source Part Number: 1075872-MHQ1005P1N3B T000 Packaging: Reel - TR Type: Multilayer Current Rating: 1.2A Inductance: 1.3nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 12GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1075872-MHQ1005P1N3BT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1.2A
Inductance: 1.3nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 12GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.2A 30 MOHM Inductor and Choke - 71-MHQ1005P1N3BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 30 MOHM Inductor and Choke
71-MHQ1005P1N3BT000
SMD 1.2A 30 MOHM Inductor and Choke 71-MHQ1005P1N3BT000
FIXED IND 1.3NH 1.2A 30 MOHM SMD Product overview: MHQ1005P1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P1N3BT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 1.2A 30 MOHM SMD Product overview: MHQ1005P1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P1N3BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.3Nh, 12Ghz, 0402 Rohs Compliant Tdk - 69AH1061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.3Nh, 12Ghz, 0402 Rohs Compliant Tdk
69AH1061
Inductor, 1.3Nh, 12Ghz, 0402 Rohs Compliant Tdk 69AH1061
INDUCTOR, 1.3NH, 12GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 1.3NH, 12GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MHQ1005P1N3BT000TR-ND 1075872-MHQ1005P1N3BT000 71-MHQ1005P1N3BT000 69AH1061
Product Name Fixed Inductors Fixed Inductors - MHQ1005P1N3BT000 SMD 1.2A 30 MOHM Inductor and Choke Inductor, 1.3Nh, 12Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed
DCR 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details