TDK U.S.A. Corporation Fixed Inductors MHQ0603P5N6ST000

Description
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16901-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16901-1-ND
Fixed Inductors 445-16901-1-ND
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16901-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16901-6-ND
Fixed Inductors 445-16901-6-ND
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16901-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16901-2-ND
Fixed Inductors 445-16901-2-ND
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16901-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details