TDK U.S.A. Corporation Fixed Inductors MHQ0603P4N2ST000

Description
4.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16889-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16889-2-ND
Fixed Inductors 445-16889-2-ND
4.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16889-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details