TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N5ST000

Description
2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16830-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16830-2-ND
Fixed Inductors 445-16830-2-ND
2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16830-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details