TDK U.S.A. Corporation Fixed Inductors MHQ0603P5N1HTD25

Description
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180039-2-ND
Fixed Inductors 445-180039-2-ND
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180039-1-ND
Fixed Inductors 445-180039-1-ND
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180039-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180039-6-ND
Fixed Inductors 445-180039-6-ND
5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180039-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details