TDK U.S.A. Corporation SMD 500MA 190MOHM Inductor and Choke MHQ1005P10NGTD25

Description
FIXED IND 10NH 500MA 190MOHM SMD Product overview: MHQ1005P10NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P10NGTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10NH 500MA 190MOHM SMD Product overview: MHQ1005P10NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P10NGTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500MA 190MOHM Inductor and Choke - 71-MHQ1005P10NGTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 190MOHM Inductor and Choke
71-MHQ1005P10NGTD25
SMD 500MA 190MOHM Inductor and Choke 71-MHQ1005P10NGTD25
FIXED IND 10NH 500MA 190MOHM SMD Product overview: MHQ1005P10NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P10NGTD25 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 500MA 190MOHM SMD Product overview: MHQ1005P10NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P10NGTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327842-MHQ1005P10NGTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327842-MHQ1005P10NGTD25
Inductors, Coils, Chokes - Fixed Inductors 1327842-MHQ1005P10NGTD25
Manufacturer: TDK Corporation Win Source Part Number: 1327842-MHQ1005P10NG TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 10 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 3.3GHz DC Resistance (DCR): 190mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327842-MHQ1005P10NGTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 10 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 3.3GHz
DC Resistance (DCR): 190mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - MHQ1005P10NGTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P10NGTD25-ND
Fixed Inductors MHQ1005P10NGTD25-ND
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ1005P10NGTD25 1327842-MHQ1005P10NGTD25 MHQ1005P10NGTD25-ND
Product Name SMD 500MA 190MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102541TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details