TDK U.S.A. Corporation Fixed Inductors MHQ0603P18NJT000

Description
18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16774-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16774-2-ND
Fixed Inductors 445-16774-2-ND
18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16774-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16774-1-ND
Fixed Inductors 445-16774-1-ND
18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16774-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16774-6-ND
Fixed Inductors 445-16774-6-ND
18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 180MA 1.7 OHM Inductor and Choke - 71-MHQ0603P18NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.7 OHM Inductor and Choke
71-MHQ0603P18NJT000
SMD 180MA 1.7 OHM Inductor and Choke 71-MHQ0603P18NJT000
FIXED IND 18NH 180MA 1.7 OHM SMD Product overview: MHQ0603P18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P18NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 18NH 180MA 1.7 OHM SMD Product overview: MHQ0603P18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P18NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16774-2-ND 71-MHQ0603P18NJT000
Product Name Fixed Inductors SMD 180MA 1.7 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details