TDK U.S.A. Corporation Fixed Inductors MHQ0603P0N8CT000

Description
0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16758-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16758-2-ND
Fixed Inductors 445-16758-2-ND
0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16758-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16758-6-ND
Fixed Inductors 445-16758-6-ND
0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16758-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16758-1-ND
Fixed Inductors 445-16758-1-ND
0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16758-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details