TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N0ST000

Description
2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16815-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16815-1-ND
Fixed Inductors 445-16815-1-ND
2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16815-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16815-2-ND
Fixed Inductors 445-16815-2-ND
2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16815-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16815-6-ND
Fixed Inductors 445-16815-6-ND
2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16815-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers