TDK U.S.A. Corporation Fixed Inductors MHQ1005P0N7CTD25

Description
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P0N7CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P0N7CTD25-ND
Fixed Inductors MHQ1005P0N7CTD25-ND
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P0N7CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details