TDK U.S.A. Corporation 200MA 750MOHM Inductor and Choke MHQ0402PSA3N9BT000

Description
FIXED IND 3.9NH 200MA 750MOHM SM Product overview: MHQ0402PSA3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA3N9BT00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9NH 200MA 750MOHM SM Product overview: MHQ0402PSA3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA3N9BT00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 750MOHM Inductor and Choke - 71-MHQ0402PSA3N9BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 750MOHM Inductor and Choke
71-MHQ0402PSA3N9BT000
200MA 750MOHM Inductor and Choke 71-MHQ0402PSA3N9BT000
FIXED IND 3.9NH 200MA 750MOHM SM Product overview: MHQ0402PSA3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA3N9BT00 0 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 200MA 750MOHM SM Product overview: MHQ0402PSA3N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA3N9BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174653-1-ND
Fixed Inductors 445-174653-1-ND
3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174653-6-ND
Fixed Inductors 445-174653-6-ND
3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174653-2-ND
Fixed Inductors 445-174653-2-ND
3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

3.9nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
957847-MHQ0402PSA3N9BT000
Inductors, Coils, Chokes - Fixed Inductors 957847-MHQ0402PSA3N9BT000
Win Source Part Number: 957847-MHQ0402PSA3N9 BT000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-PSA Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.9 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Ceramic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 6GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 750mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174653-2,445-174 653-1,445-174653-6

Win Source Part Number: 957847-MHQ0402PSA3N9BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-PSA
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.9 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 6GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 750mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174653-2,445-174653-1,445-174653-6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ0402PSA3N9BT000 445-174653-1-ND 957847-MHQ0402PSA3N9BT000
Product Name 200MA 750MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Ceramic Ceramic
Inductance Range 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details