TDK U.S.A. Corporation Fixed Inductors MHQ0603P6N2HTD25

Description
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180041-6-ND
Fixed Inductors 445-180041-6-ND
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180041-1-ND
Fixed Inductors 445-180041-1-ND
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180041-2-ND
Fixed Inductors 445-180041-2-ND
6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180041-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details