TDK U.S.A. Corporation Fixed Inductors MHQ0603P1N7BTD25

Description
1.7nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180011-1-ND
Fixed Inductors 445-180011-1-ND
1.7nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

1.7nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180011-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180011-2-ND
Fixed Inductors 445-180011-2-ND
1.7nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

1.7nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180011-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details