TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA9N1HT000

Description
9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175112-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175112-6-ND
Fixed Inductors 445-175112-6-ND
9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)

9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175112-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175112-2-ND
Fixed Inductors 445-175112-2-ND
9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)

9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175112-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175112-1-ND
Fixed Inductors 445-175112-1-ND
9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)

9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175112-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details