TDK Corporation Fixed Inductors MHQ1005P15NGT000

Description
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175573-2-ND
Fixed Inductors 445-175573-2-ND
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175573-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175573-6-ND
Fixed Inductors 445-175573-6-ND
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175573-1-ND
Fixed Inductors 445-175573-1-ND
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369842-MHQ1005P15NGT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369842-MHQ1005P15NGT000
Inductors, Coils, Chokes - Fixed Inductors 1369842-MHQ1005P15NGT000
Win Source Part Number: 1369842-MHQ1005P15NG T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 15 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 280mOhm Max Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 2.3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369842-MHQ1005P15NGT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 15 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 280mOhm Max
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 2.3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 400MA 280MOHM Inductor and Choke - 71-MHQ1005P15NGT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 280MOHM Inductor and Choke
71-MHQ1005P15NGT000
SMD 400MA 280MOHM Inductor and Choke 71-MHQ1005P15NGT000
FIXED IND 15NH 400MA 280MOHM SMD Product overview: MHQ1005P15NGT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P15NGT000 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 400MA 280MOHM SMD Product overview: MHQ1005P15NGT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P15NGT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MHQ1005P15NGT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ1005P15NGT000
Fixed Inductors MHQ1005P15NGT000
FIXED IND 15NH 400MA 280MOHM SMD

FIXED IND 15NH 400MA 280MOHM SMD

Supplier's Site Datasheet
Inductor, 15Nh, 2.3Ghz, 0402 Rohs Compliant Tdk - 69AH1067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 2.3Ghz, 0402 Rohs Compliant Tdk
69AH1067
Inductor, 15Nh, 2.3Ghz, 0402 Rohs Compliant Tdk 69AH1067
INDUCTOR, 15NH, 2.3GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 15NH, 2.3GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 15NH 400MA 280 MOHM - 769-MHQ1005P15NGT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15NH 400MA 280 MOHM
769-MHQ1005P15NGT000
FIXED IND 15NH 400MA 280 MOHM 769-MHQ1005P15NGT000
FIXED IND 15NH 400MA 280 MOHM

FIXED IND 15NH 400MA 280 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MHQ1005P15NGT000
Inductors/Coils/Transformers >> Inductors (SMD) MHQ1005P15NGT000
400mA 15nH ±2% 220mΩ 0402 Inductors (SMD) ROHS

400mA 15nH ±2% 220mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-175573-2-ND 1369842-MHQ1005P15NGT000 71-MHQ1005P15NGT000 MHQ1005P15NGT000 69AH1067 769-MHQ1005P15NGT000 MHQ1005P15NGT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 400MA 280MOHM Inductor and Choke Fixed Inductors Inductor, 15Nh, 2.3Ghz, 0402 Rohs Compliant Tdk FIXED IND 15NH 400MA 280 MOHM Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details