TDK U.S.A. Corporation Fixed Inductors MHQ1005P1N1CTD25

Description
1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P1N1CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P1N1CTD25-ND
Fixed Inductors MHQ1005P1N1CTD25-ND
1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P1N1CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details