TDK U.S.A. Corporation Fixed Inductors MHQ0603P13NHTD25

Description
13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180049-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180049-1-ND
Fixed Inductors 445-180049-1-ND
13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180049-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180049-6-ND
Fixed Inductors 445-180049-6-ND
13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180049-2-ND
Fixed Inductors 445-180049-2-ND
13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180049-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details