TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA6N2HT000

Description
6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174661-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174661-2-ND
Fixed Inductors 445-174661-2-ND
6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174661-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174661-1-ND
Fixed Inductors 445-174661-1-ND
6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174661-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174661-6-ND
Fixed Inductors 445-174661-6-ND
6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 200MA 1 OHM Inductor and Choke - 71-MHQ0402PSA6N2HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1 OHM Inductor and Choke
71-MHQ0402PSA6N2HT000
SMD 200MA 1 OHM Inductor and Choke 71-MHQ0402PSA6N2HT000
FIXED IND 6.2NH 200MA 1 OHM SMD Product overview: MHQ0402PSA6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA6N2HT00 0 can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 200MA 1 OHM SMD Product overview: MHQ0402PSA6N2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA6N2HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1078706-MHQ0402PSA6N2HT000
Inductors, Coils, Chokes - Fixed Inductors 1078706-MHQ0402PSA6N2HT000
Win Source Part Number: 1078706-MHQ0402PSA6N 2HT000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-PSA Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 6.2 nH Height - Seated (Max): 0.009" (0.22mm) Standard Package: 20,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 5GHz Package / Case: 01005 (0402 Metric) DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174661-6,445-174 661-2,445-174661-1

Win Source Part Number: 1078706-MHQ0402PSA6N2HT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-PSA
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.2 nH
Height - Seated (Max): 0.009" (0.22mm)
Standard Package: 20,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Ceramic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 5GHz
Package / Case: 01005 (0402 Metric)
DC Resistance (DCR): 1Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174661-6,445-174661-2,445-174661-1

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174661-2-ND 71-MHQ0402PSA6N2HT000 1078706-MHQ0402PSA6N2HT000
Product Name Fixed Inductors SMD 200MA 1 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - A129462TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N9 0201DS-6N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details