2.7nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
FIXED IND 2.7NH 500MA 250MOHM SM Product overview: MHQ0603P2N7BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N7BT000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16834-6-ND | 71-MHQ0603P2N7BT000 |
| Product Name | Fixed Inductors | 500MA 250MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Configuration | Fixed | |
| DCR | 0.2500 ohms |