TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N6BT000

Description
2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16831-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16831-1-ND
Fixed Inductors 445-16831-1-ND
2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16831-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16831-6-ND
Fixed Inductors 445-16831-6-ND
2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16831-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16831-2-ND
Fixed Inductors 445-16831-2-ND
2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16831-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N4 0201DS-2N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details