TDK U.S.A. Corporation Fixed Inductors MHQ1005P1N3ST000

Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9404-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9404-2-ND
Fixed Inductors 445-9404-2-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9404-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9404-6-ND
Fixed Inductors 445-9404-6-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9404-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9404-1-ND
Fixed Inductors 445-9404-1-ND
1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327718-MHQ1005P1N3ST000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327718-MHQ1005P1N3ST000
Inductors, Coils, Chokes - Fixed Inductors 1327718-MHQ1005P1N3ST000
Manufacturer: TDK Corporation Win Source Part Number: 1327718-MHQ1005P1N3S T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 1.3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Ceramic, Non-Magnetic Frequency - Self Resonant: 12GHz DC Resistance (DCR): 30mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9404-2,445-9404- 1,MHQ1005P1N3S,445-9 404-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327718-MHQ1005P1N3ST000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 1.3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Material - Core: Ceramic, Non-Magnetic
Frequency - Self Resonant: 12GHz
DC Resistance (DCR): 30mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9404-2,445-9404-1,MHQ1005P1N3S,445-9404-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 1.2A 30 MOHM Inductor and Choke - 71-MHQ1005P1N3ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 30 MOHM Inductor and Choke
71-MHQ1005P1N3ST000
SMD 1.2A 30 MOHM Inductor and Choke 71-MHQ1005P1N3ST000
FIXED IND 1.3NH 1.2A 30 MOHM SMD Product overview: MHQ1005P1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P1N3ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 1.2A 30 MOHM SMD Product overview: MHQ1005P1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P1N3ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9404-2-ND 1327718-MHQ1005P1N3ST000 71-MHQ1005P1N3ST000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.2A 30 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers