TDK U.S.A. Corporation Fixed Inductors MHQ0603P3N9CT000

Description
3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16879-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16879-2-ND
Fixed Inductors 445-16879-2-ND
3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16879-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16879-1-ND
Fixed Inductors 445-16879-1-ND
3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16879-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16879-6-ND
Fixed Inductors 445-16879-6-ND
3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16879-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0031 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details