TDK-Lambda Americas Inc., High Power Division Fixed Inductors MHQ0402PSA3N3BT000

Description
3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174647-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174647-2-ND
Fixed Inductors 445-174647-2-ND
3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)

3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174647-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174647-1-ND
Fixed Inductors 445-174647-1-ND
3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)

3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174647-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174647-6-ND
Fixed Inductors 445-174647-6-ND
3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)

3.3nH Shielded Multilayer Inductor 250mA 650mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
250MA 650MOHM Inductor and Choke - 71-MHQ0402PSA3N3BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 650MOHM Inductor and Choke
71-MHQ0402PSA3N3BT000
250MA 650MOHM Inductor and Choke 71-MHQ0402PSA3N3BT000
FIXED IND 3.3NH 250MA 650MOHM SM Product overview: MHQ0402PSA3N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA3N3BT00 0 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 250MA 650MOHM SM Product overview: MHQ0402PSA3N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0402PSA3N3BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MHQ0402PSA3N3BT000
884607-MHQ0402PSA3N3BT000
Fixed Inductors - MHQ0402PSA3N3BT000 884607-MHQ0402PSA3N3BT000
Manufacturer: TDK Corporation Win Source Part Number: 884607-MHQ0402PSA3N3 BT000 Series: MHQ-PSA Operating Temperature Range: -55°C ~ 125°C Features: 3.3 nH Shielded Multilayer Inductor 250 mA 650mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174647-1, 445-174647-2, 445-174647-6

Manufacturer: TDK Corporation
Win Source Part Number: 884607-MHQ0402PSA3N3BT000
Series: MHQ-PSA
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 nH Shielded Multilayer Inductor 250 mA 650mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174647-1, 445-174647-2, 445-174647-6

Buy Now Datasheet
Fixed Inductors - MHQ0402PSA3N3BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ0402PSA3N3BT000
Fixed Inductors MHQ0402PSA3N3BT000
FIXED IND 3.3NH 250MA 650MOHM SM

FIXED IND 3.3NH 250MA 650MOHM SM

Supplier's Site Datasheet
Inductor, 3.3Nh, 7Ghz, 01005 Rohs Compliant Tdk - 69AH1052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 7Ghz, 01005 Rohs Compliant Tdk
69AH1052
Inductor, 3.3Nh, 7Ghz, 01005 Rohs Compliant Tdk 69AH1052
INDUCTOR, 3.3NH, 7GHZ, 01005 ROHS COMPLIANT: YES

INDUCTOR, 3.3NH, 7GHZ, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174647-2-ND 71-MHQ0402PSA3N3BT000 884607-MHQ0402PSA3N3BT000 MHQ0402PSA3N3BT000 69AH1052
Product Name Fixed Inductors 250MA 650MOHM Inductor and Choke Fixed Inductors - MHQ0402PSA3N3BT000 Fixed Inductors Inductor, 3.3Nh, 7Ghz, 01005 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details