TDK Corporation Fixed Inductors MHQ1005P0N8BT000

Description
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P0N8BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P0N8BT000CT-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P0N8BT000TR-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Inductor, 0.8Nh, 15Ghz, 0402 Rohs Compliant Tdk - 69AH1056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.8Nh, 15Ghz, 0402 Rohs Compliant Tdk
69AH1056
Inductor, 0.8Nh, 15Ghz, 0402 Rohs Compliant Tdk 69AH1056
INDUCTOR, 0.8NH, 15GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.8NH, 15GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MHQ1005P0N8BT000DKR-ND 69AH1056
Product Name Fixed Inductors Inductor, 0.8Nh, 15Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details