TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N5CT000

Description
2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16829-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16829-2-ND
Fixed Inductors 445-16829-2-ND
2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MHQ0603P2N5CT000
884610-MHQ0603P2N5CT000
Fixed Inductors - MHQ0603P2N5CT000 884610-MHQ0603P2N5CT000
Manufacturer: TDK Corporation Win Source Part Number: 884610-MHQ0603P2N5CT 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 2.5 nH Unshielded Multilayer Inductor 500 mA 250mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16829-1, 445-16829-2, 445-16829-6, 445-16829-ND, MHQ0603P2N5CT000-ND

Manufacturer: TDK Corporation
Win Source Part Number: 884610-MHQ0603P2N5CT000
Series: MHQ-P
Operating Temperature Range: -55°C ~ 125°C
Features: 2.5 nH Unshielded Multilayer Inductor 500 mA 250mOhm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16829-1, 445-16829-2, 445-16829-6, 445-16829-ND, MHQ0603P2N5CT000-ND

Buy Now Datasheet
500MA 250MOHM Inductor and Choke - 71-MHQ0603P2N5CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 250MOHM Inductor and Choke
71-MHQ0603P2N5CT000
500MA 250MOHM Inductor and Choke 71-MHQ0603P2N5CT000
FIXED IND 2.5NH 500MA 250MOHM SM Product overview: MHQ0603P2N5CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N5CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.5NH 500MA 250MOHM SM Product overview: MHQ0603P2N5CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P2N5CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16829-2-ND 884610-MHQ0603P2N5CT000 71-MHQ0603P2N5CT000
Product Name Fixed Inductors Fixed Inductors - MHQ0603P2N5CT000 500MA 250MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details