TDK-Lambda Americas Inc., High Power Division SMD 180MA 1.7 OHM Inductor and Choke MHQ0603P16NJT000

Description
FIXED IND 16NH 180MA 1.7 OHM SMD Product overview: MHQ0603P16NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P16NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 16NH 180MA 1.7 OHM SMD Product overview: MHQ0603P16NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P16NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180MA 1.7 OHM Inductor and Choke - 71-MHQ0603P16NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.7 OHM Inductor and Choke
71-MHQ0603P16NJT000
SMD 180MA 1.7 OHM Inductor and Choke 71-MHQ0603P16NJT000
FIXED IND 16NH 180MA 1.7 OHM SMD Product overview: MHQ0603P16NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P16NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 16NH 180MA 1.7 OHM SMD Product overview: MHQ0603P16NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P16NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16772-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16772-2-ND
Fixed Inductors 445-16772-2-ND
16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16772-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16772-6-ND
Fixed Inductors 445-16772-6-ND
16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16772-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16772-1-ND
Fixed Inductors 445-16772-1-ND
16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
995765-MHQ0603P16NJT000
Inductors, Coils, Chokes - Fixed Inductors 995765-MHQ0603P16NJT000
Win Source Part Number: 995765-MHQ0603P16NJT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 16 nH Height - Seated (Max): 0.016" (0.40mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 16 @ 500MHz Frequency - Self Resonant: 2.5GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 1.7Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16772-ND,445-167 72-6,MHQ0603P16NJT00 0-ND,445-16772-2,445 -16772-1

Win Source Part Number: 995765-MHQ0603P16NJT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 16 nH
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 16 @ 500MHz
Frequency - Self Resonant: 2.5GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 1.7Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16772-ND,445-16772-6,MHQ0603P16NJT000-ND,445-16772-2,445-16772-1

Buy Now Datasheet
Surface Mount High Frequency Inductor, Mhq-P Series, 16 Nh, 5%, 0201 [0603 Metric], 2.5 Ghz Rohs Compliant Tdk - 31Y2600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mhq-P Series, 16 Nh, 5%, 0201 [0603 Metric], 2.5 Ghz Rohs Compliant Tdk
31Y2600
Surface Mount High Frequency Inductor, Mhq-P Series, 16 Nh, 5%, 0201 [0603 Metric], 2.5 Ghz Rohs Compliant Tdk 31Y2600
Surface Mount High Frequency Inductor, MHQ-P Series, 16 nH, 5%, 0201 [0603 Metric], 2.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MHQ-P Series, 16 nH, 5%, 0201 [0603 Metric], 2.5 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MHQ0603P16NJT000 445-16772-2-ND 995765-MHQ0603P16NJT000 31Y2600
Product Name SMD 180MA 1.7 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount High Frequency Inductor, Mhq-P Series, 16 Nh, 5%, 0201 [0603 Metric], 2.5 Ghz Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0160 microH 0.0160 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-18N 0302CS-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details