TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA5N1HT000

Description
5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174659-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174659-2-ND
Fixed Inductors 445-174659-2-ND
5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174659-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174659-1-ND
Fixed Inductors 445-174659-1-ND
5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174659-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174659-6-ND
Fixed Inductors 445-174659-6-ND
5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174659-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers