TDK U.S.A. Corporation Fixed Inductors MHQ0603P1N6CT000

Description
1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16794-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16794-6-ND
Fixed Inductors 445-16794-6-ND
1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16794-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16794-1-ND
Fixed Inductors 445-16794-1-ND
1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16794-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16794-2-ND
Fixed Inductors 445-16794-2-ND
1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
800MA 100MOHM Inductor and Choke - 71-MHQ0603P1N6CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 100MOHM Inductor and Choke
71-MHQ0603P1N6CT000
800MA 100MOHM Inductor and Choke 71-MHQ0603P1N6CT000
FIXED IND 1.6NH 800MA 100MOHM SM Product overview: MHQ0603P1N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P1N6CT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 800MA 100MOHM SM Product overview: MHQ0603P1N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P1N6CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16794-6-ND 71-MHQ0603P1N6CT000
Product Name Fixed Inductors 800MA 100MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.068uH 250MHz 0.32A Inductor and Choke - 71-0402HPH-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details