TDK U.S.A. Corporation Fixed Inductors MHQ0603P15NHT000

Description
15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16769-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16769-1-ND
Fixed Inductors 445-16769-1-ND
15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16769-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16769-2-ND
Fixed Inductors 445-16769-2-ND
15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16769-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16769-6-ND
Fixed Inductors 445-16769-6-ND
15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 180MA 1.5 OHM Inductor and Choke - 71-MHQ0603P15NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.5 OHM Inductor and Choke
71-MHQ0603P15NHT000
SMD 180MA 1.5 OHM Inductor and Choke 71-MHQ0603P15NHT000
FIXED IND 15NH 180MA 1.5 OHM SMD Product overview: MHQ0603P15NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P15NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 180MA 1.5 OHM SMD Product overview: MHQ0603P15NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P15NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
992699-MHQ0603P15NHT000
Inductors, Coils, Chokes - Fixed Inductors 992699-MHQ0603P15NHT000
Win Source Part Number: 992699-MHQ0603P15NHT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 15 nH Height - Seated (Max): 0.016" (0.40mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 16 @ 500MHz Frequency - Self Resonant: 2.8GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16769-6,445-1676 9-2,445-16769-1,445- 16769-ND,MHQ0603P15N HT000-ND

Win Source Part Number: 992699-MHQ0603P15NHT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 nH
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 16 @ 500MHz
Frequency - Self Resonant: 2.8GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 1.5Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16769-6,445-16769-2,445-16769-1,445-16769-ND,MHQ0603P15NHT000-ND

Buy Now Datasheet
Fixed Inductors - MHQ0603P15NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ0603P15NHT000
Fixed Inductors MHQ0603P15NHT000
FIXED IND 15NH 180MA 1.5 OHM SMD

FIXED IND 15NH 180MA 1.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16769-1-ND 71-MHQ0603P15NHT000 992699-MHQ0603P15NHT000 MHQ0603P15NHT000
Product Name Fixed Inductors SMD 180MA 1.5 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers