TDK U.S.A. Corporation Fixed Inductors MHQ0603P22NHT000

Description
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16807-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16807-1-ND
Fixed Inductors 445-16807-1-ND
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16807-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16807-6-ND
Fixed Inductors 445-16807-6-ND
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16807-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16807-2-ND
Fixed Inductors 445-16807-2-ND
22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1115954-MHQ0603P22NHT000
Inductors, Coils, Chokes - Fixed Inductors 1115954-MHQ0603P22NHT000
Win Source Part Number: 1115954-MHQ0603P22NH T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.016" (0.40mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 16 @ 500MHz Frequency - Self Resonant: 2.2GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 2Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: MHQ0603P22NHT000-ND, 445-16807-2,445-1680 7-1,445-16807-6,445- 16807-ND

Win Source Part Number: 1115954-MHQ0603P22NHT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 16 @ 500MHz
Frequency - Self Resonant: 2.2GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 2Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: MHQ0603P22NHT000-ND,445-16807-2,445-16807-1,445-16807-6,445-16807-ND

Buy Now Datasheet
SMD 160MA 2 OHM Inductor and Choke - 71-MHQ0603P22NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160MA 2 OHM Inductor and Choke
71-MHQ0603P22NHT000
SMD 160MA 2 OHM Inductor and Choke 71-MHQ0603P22NHT000
FIXED IND 22NH 160MA 2 OHM SMD Product overview: MHQ0603P22NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P22NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 160MA 2 OHM SMD Product overview: MHQ0603P22NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P22NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16807-1-ND 1115954-MHQ0603P22NHT000 71-MHQ0603P22NHT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 160MA 2 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers