TDK-Lambda Americas Inc., High Power Division Fixed Inductors MHQ0402PSA4N7HT000

Description
4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174658-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174658-2-ND
Fixed Inductors 445-174658-2-ND
4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174658-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174658-1-ND
Fixed Inductors 445-174658-1-ND
4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174658-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174658-6-ND
Fixed Inductors 445-174658-6-ND
4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 4.7Nh, 5Ghz, 01005 Rohs Compliant Tdk - 69AH1053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 5Ghz, 01005 Rohs Compliant Tdk
69AH1053
Inductor, 4.7Nh, 5Ghz, 01005 Rohs Compliant Tdk 69AH1053
INDUCTOR, 4.7NH, 5GHZ, 01005 ROHS COMPLIANT: YES

INDUCTOR, 4.7NH, 5GHZ, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174658-2-ND 69AH1053
Product Name Fixed Inductors Inductor, 4.7Nh, 5Ghz, 01005 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details