TDK U.S.A. Corporation Fixed Inductors MHQ1005P10NJTD25

Description
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173897-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173897-1-ND
Fixed Inductors 445-173897-1-ND
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173897-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173897-6-ND
Fixed Inductors 445-173897-6-ND
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173897-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173897-2-ND
Fixed Inductors 445-173897-2-ND
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173897-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 0402CS-4N3XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details