FIXED IND 36NH 160MA 2.8 OHM SMD Product overview: MHQ0603P36NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 2.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 2.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P36NHT000 can be used for catalog matching and distributor lookup.
36nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)
36nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)
36nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MHQ0603P36NHT000 | 445-16847-1-ND |
| Product Name | SMD 160MA 2.8 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | |
| Inductance Range | 0.0360 microH |