TDK U.S.A. Corporation Fixed Inductors MHQ1005P0N8BTD25

Description
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P0N8BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P0N8BTD25-ND
Fixed Inductors MHQ1005P0N8BTD25-ND
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P0N8BTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details