TDK U.S.A. Corporation Fixed Inductors MHQ0603P10NHT000

Description
10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16761-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16761-1-ND
Fixed Inductors 445-16761-1-ND
10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)

10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16761-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16761-2-ND
Fixed Inductors 445-16761-2-ND
10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)

10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16761-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16761-6-ND
Fixed Inductors 445-16761-6-ND
10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)

10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 240MA 1.2 OHM Inductor and Choke - 71-MHQ0603P10NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240MA 1.2 OHM Inductor and Choke
71-MHQ0603P10NHT000
SMD 240MA 1.2 OHM Inductor and Choke 71-MHQ0603P10NHT000
FIXED IND 10NH 240MA 1.2 OHM SMD Product overview: MHQ0603P10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P10NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 240MA 1.2 OHM SMD Product overview: MHQ0603P10NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P10NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MHQ0603P10NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ0603P10NHT000
Fixed Inductors MHQ0603P10NHT000
FIXED IND 10NH 240MA 1.2 OHM SMD

FIXED IND 10NH 240MA 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16761-1-ND 71-MHQ0603P10NHT000 MHQ0603P10NHT000
Product Name Fixed Inductors SMD 240MA 1.2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details