TDK U.S.A. Corporation Fixed Inductors MHQ0603P4N0CT000

Description
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16882-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16882-2-ND
Fixed Inductors 445-16882-2-ND
4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16882-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details