TDK U.S.A. Corporation Fixed Inductors MHQ0603P9N1HTD25

Description
9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180045-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180045-6-ND
Fixed Inductors 445-180045-6-ND
9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180045-1-ND
Fixed Inductors 445-180045-1-ND
9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180045-2-ND
Fixed Inductors 445-180045-2-ND
9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180045-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details