TDK Corporation Fixed Inductors MHQ1005P19NGT000

Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P19NGT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P19NGT000-ND
Fixed Inductors MHQ1005P19NGT000-ND
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P19NGT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details