FIXED IND 13NH 420MA 260 MOHM
13nH Unshielded Multilayer Inductor 420mA 260mOhm Max 0402 (1006 Metric)
FIXED IND 13NH 420MA 260 MOHM
Win Source Part Number: 1369838-MHQ1005P13NG
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-P
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 13 nH
Current Rating (Amps): 420 mA
Shielding: Unshielded
DC Resistance (DCR): 260mOhm Max
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 2.5GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 13NH 420MA 260MOHM SMD Product overview: MHQ1005P13NGT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P13NGT000 can be used for catalog matching and distributor lookup.
FIXED IND 13NH 420MA 260 MOHM
FIXED IND 13NH 420MA 260MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MHQ1005P13NGT000DKR-ND | 1369838-MHQ1005P13NGT000 | 71-MHQ1005P13NGT000 | 769-MHQ1005P13NGT000 | MHQ1005P13NGT000 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 420MA 260MOHM Inductor and Choke | FIXED IND 13NH 420MA 260 MOHM | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Standard; Multilayer | Multilayer | Multilayer; Multilayer | |
| Configuration | Fixed | Fixed | Fixed | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |