FIXED IND 4.3NH 400MA 350MOHM SM Product overview: MHQ0603P4N3CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P4N3CT000 can be used for catalog matching and distributor lookup.
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MHQ0603P4N3CT000 | 445-16890-6-ND |
| Product Name | 400MA 350MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | |
| Inductance Range | 0.0043 microH |