3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-16880-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| DCR | 0.3500 ohms |