TDK U.S.A. Corporation Fixed Inductors MHQ1005P10NHT000

Description
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P10NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P10NHT000-ND
Fixed Inductors MHQ1005P10NHT000-ND
10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P10NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers