TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N9BT000

Description
2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16840-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16840-6-ND
Fixed Inductors 445-16840-6-ND
2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16840-2-ND
Fixed Inductors 445-16840-2-ND
2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16840-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16840-1-ND
Fixed Inductors 445-16840-1-ND
2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16840-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details