TDK U.S.A. Corporation Fixed Inductors MHQ0603P3N6CT000

Description
3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16870-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16870-2-ND
Fixed Inductors 445-16870-2-ND
3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16870-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16870-6-ND
Fixed Inductors 445-16870-6-ND
3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16870-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16870-1-ND
Fixed Inductors 445-16870-1-ND
3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
500MA 250MOHM Inductor and Choke - 71-MHQ0603P3N6CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 250MOHM Inductor and Choke
71-MHQ0603P3N6CT000
500MA 250MOHM Inductor and Choke 71-MHQ0603P3N6CT000
FIXED IND 3.6NH 500MA 250MOHM SM Product overview: MHQ0603P3N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P3N6CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 500MA 250MOHM SM Product overview: MHQ0603P3N6CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P3N6CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 3.6NH 500MA 250 MOHM - 769-MHQ0603P3N6CT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.6NH 500MA 250 MOHM
769-MHQ0603P3N6CT000
FIXED IND 3.6NH 500MA 250 MOHM 769-MHQ0603P3N6CT000
FIXED IND 3.6NH 500MA 250 MOHM

FIXED IND 3.6NH 500MA 250 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16870-2-ND 71-MHQ0603P3N6CT000 769-MHQ0603P3N6CT000
Product Name Fixed Inductors 500MA 250MOHM Inductor and Choke FIXED IND 3.6NH 500MA 250 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details