TDK U.S.A. Corporation Fixed Inductors MHQ0603P2N2BTD25

Description
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180016-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180016-1-ND
Fixed Inductors 445-180016-1-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180016-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180016-2-ND
Fixed Inductors 445-180016-2-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180016-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180016-6-ND
Fixed Inductors 445-180016-6-ND
2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180016-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details