TDK U.S.A. Corporation Fixed Inductors MHQ0402PSA3N7BT000

Description
3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174651-1-ND
Fixed Inductors 445-174651-1-ND
3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174651-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174651-6-ND
Fixed Inductors 445-174651-6-ND
3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174651-2-ND
Fixed Inductors 445-174651-2-ND
3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

3.7nH Shielded Multilayer Inductor 200mA 750mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174651-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129463TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers