TDK U.S.A. Corporation Fixed Inductors MHQ0603P39NHTD25

Description
39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180060-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180060-2-ND
Fixed Inductors 445-180060-2-ND
39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)

39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180060-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180060-6-ND
Fixed Inductors 445-180060-6-ND
39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)

39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180060-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180060-1-ND
Fixed Inductors 445-180060-1-ND
39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)

39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180060-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details